Amphenol Corporation BNC RF Connector 031-342-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Bulkhead Jack (part number 93F1422) is designed for 50-ohm applications and features a straight bulkhead jack configuration. It utilizes a crimp termination method suitable for coaxial cables such as RG58, RG141, RG142, and RG223. This connector supports a maximum frequency of 4 GHz and is compliant with RoHS standards. The dimensions include a mounting hole diameter of 0.795 inches (20.2 mm) and a hex size of 0.687 inches (17.4 mm). This product is suitable for applications requiring reliable RF connections in various electronic systems.

Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Bulkhead Jack (part number 93F1422) is designed for 50-ohm applications and features a straight bulkhead jack configuration. It utilizes a crimp termination method suitable for coaxial cables such as RG58, RG141, RG142, and RG223. This connector supports a maximum frequency of 4 GHz and is compliant with RoHS standards. The dimensions include a mounting hole diameter of 0.795 inches (20.2 mm) and a hex size of 0.687 inches (17.4 mm). This product is suitable for applications requiring reliable RF connections in various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-342-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-342-RFX
BNC RF Connector 031-342-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-342-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-342-RFX
RF Coaxial Cable Mount Connector 031-342-RFX
BNC Straight Clamp Jack for RG-58 RG-141 RG-142A 50 Ohm

BNC Straight Clamp Jack for RG-58 RG-141 RG-142A 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
031-342-RFX
RF & Microwave 031-342-RFX
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-342-RFX
Connectors 031-342-RFX
RF Connector

RF Connector

Buy Now
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 93F1422 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
93F1422
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 93F1422
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG223; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG223; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-342-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-342-RFX
RF Connectors / Coaxial Connectors 031-342-RFX
RF Connectors / Coaxial Connectors 50 OHM BH JACK

RF Connectors / Coaxial Connectors 50 OHM BH JACK

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-342-RFX 031-342-RFX 031-342-RFX 93F1422 031-342-RFX
Product Name BNC RF Connector RF Coaxial Cable Mount Connector RF & Microwave Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
View Details
Coaxial Adapters - 7581613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details