Amphenol RF RF Coaxial Cable Mount Connector 031-33485-23

Description
BNC Right Angle Triax Plug for Boeing 5M2559 and 5M2397 Cable
Request a Quote Datasheet
Description
BNC Right Angle Triax Plug for Boeing 5M2559 and 5M2397 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-33485-23 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-33485-23
RF Coaxial Cable Mount Connector 031-33485-23
BNC Right Angle Triax Plug for Boeing 5M2559 and 5M2397 Cable

BNC Right Angle Triax Plug for Boeing 5M2559 and 5M2397 Cable

Supplier's Site
RF Connectors / Coaxial Connectors - 031-33485-23 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-33485-23
RF Connectors / Coaxial Connectors 031-33485-23
RF Connectors / Coaxial Connectors BNC (M) TRIAX R/A CRIMP

RF Connectors / Coaxial Connectors BNC (M) TRIAX R/A CRIMP

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 031-33485-23 031-33485-23
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1615391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details