BNC 50Crimp Angle Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle Crimp Plug for RG-55/U RG-142/U 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
RF Connectors / Coaxial Connectors BNC 50Crimp Angle P
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-334 | 031-334 | ARF1870-ND | 031-334 | 031-334 | 39F1443 |
| Product Name | BNC 50Crimp Angle Plug | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Straight | Right Angle; Right Angle Plug | |
| Termination | Crimp | Crimp |