BNC PLUG
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for RGB and SVHS Cable 50 Ohm
RF Connectors / Coaxial Connectors STRAIGHT CRIMP PLUG 50 ohm 1865A 8218
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-325 | 031-325 | ARF1675-ND | 031-325 | 031-325 |
| Product Name | BNC PLUG | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | ||
| Mounting | Free Hanging (In-Line) |