BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series BNC JACK/JACK BLKHD ADAPTER UG-492D/U
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-3220 | 73K1434 | 031-3220 |
| Product Name | BNC Connector | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | BNC |