Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Plug for RG-59 RG-62 50 Ohm
BNC 50OHM RG59 CRIMP PLUG
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210, RG302; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT CRMP PLG 59 62 8241 8263 8279
| Amphenol RF | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-321-RFX | 031-321-RFX | 031-321-RFX | 93F1419 | 031-321-RFX |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | Connectors RF - Miniature (BNC,TNC,SC) | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |