BNC Straight Crimp Plug for RG-59 Double Braided 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug RG-59 20AWG RG-59DS 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC PLG CNCTR
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-321-1012 | 031-321-1012-ND | 19P8106 | 031-321-1012 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Bnc Straight Crimp Plug Rg-59 20Awg Rg-59Ds 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp |