Amphenol Corporation BNC RF Connector 031-320

Description
BNC(M)CRIMP Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
BNC(M)CRIMP Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-320 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-320
BNC RF Connector 031-320
BNC(M)CRIMP Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC(M)CRIMP
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - 031-320 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-320
RF Coaxial Cable Mount Connector 031-320
BNC Straight Crimp Plug for RG-58/U RG-141/U 50 Ohm

BNC Straight Crimp Plug for RG-58/U RG-141/U 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
BNC Connector
031-320
BNC Connector 031-320
BNC BNC CR M RG58 U 141 U

BNC BNC CR M RG58 U 141 U

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-320
RF & Microwave 031-320
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 031-320 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-320
RF Connectors / Coaxial Connectors 031-320
RF Connectors / Coaxial Connectors STRT CRMP PLG 58 141 LMR195 BELDEN 7806A

RF Connectors / Coaxial Connectors STRT CRMP PLG 58 141 LMR195 BELDEN 7806A

Buy Now
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf - 39F1438 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf
39F1438
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf 39F1438
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Assemblies - 031-320 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
031-320
Coaxial Connector (RF) Assemblies 031-320
Coaxial Connector (RF) Assemblies

Coaxial Connector (RF) Assemblies

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-320 031-320 031-320 031-320 39F1438 031-320
Product Name BNC RF Connector RF Coaxial Cable Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf Coaxial Connector (RF) Assemblies
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data