Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BULKHD JACK
BNC Straight Crimp Jack for RG-174 RG-188 Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm CRIMP FOR RG174 316
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-318-RFX | 031-318-RFX | 031-318-RFX | 031-318-RFX | 031-318-RFX | 93F1417 |
| Product Name | BNC RF Connector | Connectors | Connectors RF - Miniature (BNC,TNC,SC) | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Mounting | Bulkhead |