Amphenol Corporation BNC 50ohm 174,188,316 Crimp Jack 031-317-RFX

Description
BNC 50ohm 174,188,316 Crimp Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm 174,188,316 Crimp Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm 174,188,316 Crimp Jack - 031-317-RFX - Amphenol RF
Danbury, CT, USA
BNC 50ohm 174,188,316 Crimp Jack
031-317-RFX
BNC 50ohm 174,188,316 Crimp Jack 031-317-RFX
BNC 50ohm 174,188,316 Crimp Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm 174,188,316 Crimp Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-317-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-317-RFX
RF Coaxial Cable Mount Connector 031-317-RFX
BNC Straight Crimp Jack for RG-174 RG-188 50 Ohm

BNC Straight Crimp Jack for RG-174 RG-188 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1674-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1674-ND
Coaxial Connector (RF) Assemblies ARF1674-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connector; RF; BNC; Straight; Cable Jack; 50 Ohm; RG-174,188,316; Crimp - 70141914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RF; BNC; Straight; Cable Jack; 50 Ohm; RG-174,188,316; Crimp
70141914
Connector; RF; BNC; Straight; Cable Jack; 50 Ohm; RG-174,188,316; Crimp 70141914
Connector; RF; BNC; Straight; Cable Jack; 50 Ohm; RG-174,188,316; Crimp

Connector; RF; BNC; Straight; Cable Jack; 50 Ohm; RG-174,188,316; Crimp

Supplier's Site
RF Connectors / Coaxial Connectors - 031-317-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-317-RFX
RF Connectors / Coaxial Connectors 031-317-RFX
RF Connectors / Coaxial Connectors STRT JCK RG316/174

RF Connectors / Coaxial Connectors STRT JCK RG316/174

Buy Now
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 30C1216 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
30C1216
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 30C1216
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-317-RFX 031-317-RFX ARF1674-ND 70141914 031-317-RFX 30C1216
Product Name BNC 50ohm 174,188,316 Crimp Jack RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector; RF; BNC; Straight; Cable Jack; 50 Ohm; RG-174,188,316; Crimp RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data