Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Connectors RF - Miniature (BNC,TNC,SC)
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Right Angle Crimp Plug for RG-316 RG-174 RG-188 50 Ohm
RF Connectors / Coaxial Connectors CRIMP ANGLE PLUG
| Amphenol RF | Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-316 | 031-316 | ARF1965-ND | 031-316 | 031-316 | 031-316 |
| Product Name | BNC RF Connector | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle |