Amphenol Corporation BNC RF Connector 031-315

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-315 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-315
BNC RF Connector 031-315
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-315 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-315
RF Coaxial Cable Mount Connector 031-315
BNC Straight Crimp Plug for RG-188 50 Ohm

BNC Straight Crimp Plug for RG-188 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
031-315
RF & Microwave 031-315
RF

RF

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-315
BNC Connector 031-315
BNC M MILCR 23329 RG188 U

BNC M MILCR 23329 RG188 U

Buy Now
Swedesboro, NJ, United States
Connectors
031-315
Connectors 031-315
RF Connector

RF Connector

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-315 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-315
Connectors RF - Miniature (BNC,TNC,SC) 031-315
PLUG

PLUG

Buy Now
RF Connectors / Coaxial Connectors - 031-315 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-315
RF Connectors / Coaxial Connectors 031-315
RF Connectors / Coaxial Connectors STRAIGHT PLUG 50 ohm CRIMP RG174/316

RF Connectors / Coaxial Connectors STRAIGHT PLUG 50 ohm CRIMP RG174/316

Buy Now
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf - 40F6321 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf
40F6321
Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf 40F6321
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-315 031-315 031-315 031-315 031-315 40F6321
Product Name BNC RF Connector RF Coaxial Cable Mount Connector RF & Microwave Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data