Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Jack for RG-188 Double Braided 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Connector; RF; BNC; Straight; Cable Plug; 50 Ohm; M17/152, RG-316U,188
RF Connectors / Coaxial Connectors STRT PLUG RG-316DS
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DS; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-315-1005 | 031-315-1005 | 031-315-1005 | ARF2058-ND | 70141867 | 031-315-1005 | 93F1473 |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Connector; RF; BNC; Straight; Cable Plug; 50 Ohm; M17/152, RG-316U,188 | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | |||
| Termination | Crimp | Crimp |