Amphenol RF Connectors 031-2743-26

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
031-2743-26
Connectors 031-2743-26
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-2743-26 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2743-26
RF Connectors / Coaxial Connectors 031-2743-26
RF Connectors / Coaxial Connectors BODY SUB-ASSYM

RF Connectors / Coaxial Connectors BODY SUB-ASSYM

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-2743-26 031-2743-26
Product Name Connectors RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1059350-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details