BNC 50ohm RG179,187 Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Jack for RG-179 Bulkhead 75 Ohm
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors BNC 50ohm RG179 187
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-245 | 031-245 | ARF2019-ND | 031-245 |
| Product Name | BNC 50ohm RG179,187 Bulkhead Jack | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp |