Amphenol RF TNC RG58,141A Bulkhead Jack 031-2389

Description
TNC RG58,141A Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC RG58,141A Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RG58,141A Bulkhead Jack - 031-2389 - Amphenol RF
Danbury, CT, USA
TNC RG58,141A Bulkhead Jack
031-2389
TNC RG58,141A Bulkhead Jack 031-2389
TNC RG58,141A Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC RG58,141A Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1955-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1955-ND
Coaxial Connector (RF) Assemblies ARF1955-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-2389 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2389
RF Coaxial Cable Mount Connector 031-2389
TNC Straight Crimp Jack for RG-58 RG-141 RG-142 Bulkhead 50 Ohm

TNC Straight Crimp Jack for RG-58 RG-141 RG-142 Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-2389 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2389
RF Connectors / Coaxial Connectors 031-2389
RF Connectors / Coaxial Connectors TNC BULKHD JACK

RF Connectors / Coaxial Connectors TNC BULKHD JACK

Buy Now

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-2389 ARF1955-ND 031-2389 031-2389
Product Name TNC RG58,141A Bulkhead Jack Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051909-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details
3 suppliers
SMA Male PCB Edge Mount Connector - ET-SMS-EPC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1246819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details