Amphenol Corporation TNC Angle Plug 031-2381

Description
TNC Angle Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC Angle Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Angle Plug - 031-2381 - Amphenol RF
Danbury, CT, USA
TNC Angle Plug
031-2381
TNC Angle Plug 031-2381
TNC Angle Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC Angle Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
031-2381
Connectors 031-2381
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF1671-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1671-ND
Coaxial Connector (RF) Assemblies ARF1671-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-2381 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2381
RF Coaxial Cable Mount Connector 031-2381
TNC Right Angle Crimp Plug for RG-55 RG-142 50 Ohm

TNC Right Angle Crimp Plug for RG-55 RG-142 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-2381 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2381
RF Connectors / Coaxial Connectors 031-2381
RF Connectors / Coaxial Connectors TNC Angle Plug

RF Connectors / Coaxial Connectors TNC Angle Plug

Buy Now Datasheet
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 19C3274 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
19C3274
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 19C3274
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-2381 031-2381 ARF1671-ND 031-2381 031-2381 19C3274
Product Name TNC Angle Plug Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type TNC TNC TNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - A34411-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details