Amphenol Corporation UG-912/U BNC 50ohm Bulkhead Jack 031-238

Description
UG-912/U BNC 50ohm Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
UG-912/U BNC 50ohm Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UG-912/U BNC 50ohm Bulkhead Jack - 031-238 - Amphenol RF
Danbury, CT, USA
UG-912/U BNC 50ohm Bulkhead Jack
031-238
UG-912/U BNC 50ohm Bulkhead Jack 031-238
UG-912/U BNC 50ohm Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

UG-912/U BNC 50ohm Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Bulkhead Connector - 031-238 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-238
RF Coaxial Bulkhead Connector 031-238
UG-912/U BNC Straight Jack Pressurized Flat Tab 50 Ohm Bulkhead

UG-912/U BNC Straight Jack Pressurized Flat Tab 50 Ohm Bulkhead

Supplier's Site
BNC Connector - 031-238 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-238
BNC Connector 031-238
BNC Straight Jack Tab 50 Ohm Hermetic

BNC Straight Jack Tab 50 Ohm Hermetic

Buy Now
Swedesboro, NJ, United States
Connectors
031-238
Connectors 031-238
RF Connector

RF Connector

Buy Now
Bnc Receptacle Rohs Compliant Amphenol Rf - 88X5267 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Receptacle Rohs Compliant Amphenol Rf
88X5267
Bnc Receptacle Rohs Compliant Amphenol Rf 88X5267
BNC RECEPTACLE ROHS COMPLIANT: YES

BNC RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 031-238 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-238
RF Connectors / Coaxial Connectors 031-238
RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT UG-912/U

RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT UG-912/U

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-238 031-238 031-238 88X5267 031-238
Product Name UG-912/U BNC 50ohm Bulkhead Jack RF Coaxial Bulkhead Connector BNC Connector Bnc Receptacle Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Coaxial Adapters - 1121798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details