Amphenol Corporation TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U 031-2373

Description
TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U - 031-2373 - Amphenol RF
Danbury, CT, USA
TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U
031-2373
TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U 031-2373
TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-2373 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2373
RF Coaxial Cable Mount Connector 031-2373
TNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

TNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
031-2373
RF & Microwave 031-2373
RF

RF

Buy Now
Swedesboro, NJ, United States
TNC Connector
031-2373
TNC Connector 031-2373
TNC(M)MIL-CR 23329 RG55,142

TNC(M)MIL-CR 23329 RG55,142

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-2373 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-2373
Connectors RF - Miniature (BNC,TNC,SC) 031-2373
TNC STRAIGHT CRIMP PLUG RG-55

TNC STRAIGHT CRIMP PLUG RG-55

Buy Now
RF Connectors / Coaxial Connectors - 031-2373 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2373
RF Connectors / Coaxial Connectors 031-2373
RF Connectors / Coaxial Connectors STRAIGHT CRIMP PLUG RG55 M23329-4-02

RF Connectors / Coaxial Connectors STRAIGHT CRIMP PLUG RG55 M23329-4-02

Buy Now Datasheet
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 40F6331 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
40F6331
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 40F6331
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG223; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG223; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-2373 031-2373 031-2373 031-2373 031-2373 40F6331
Product Name TNC PLUG MIL CRIMP 23329 FOR RG-55/U, 142/U, 223/U RF Coaxial Cable Mount Connector RF & Microwave Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data