Amphenol Corporation TNC RF Connector 031-2368-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-2368-RFX - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-2368-RFX
TNC RF Connector 031-2368-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARFX2044-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX2044-ND
Coaxial Connector (RF) Assemblies ARFX2044-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
TNC Connector - 031-2368-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-2368-RFX
TNC Connector 031-2368-RFX
CONN TNC PLUG STR 50 OHM CRIMP

CONN TNC PLUG STR 50 OHM CRIMP

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-2368-RFX
RF & Microwave 031-2368-RFX
RF

RF

Buy Now
Tnc Cr Cr M Rg5962 50Ohm Rohs Compliant Amphenol Rf - 26Y4540 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Cr Cr M Rg5962 50Ohm Rohs Compliant Amphenol Rf
26Y4540
Tnc Cr Cr M Rg5962 50Ohm Rohs Compliant Amphenol Rf 26Y4540
TNC CR CR M RG5962 50OHM ROHS COMPLIANT: YES

TNC CR CR M RG5962 50OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 031-2368-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2368-RFX
RF Connectors / Coaxial Connectors 031-2368-RFX
RF Connectors / Coaxial Connectors SRT CRMP PLG RG-59

RF Connectors / Coaxial Connectors SRT CRMP PLG RG-59

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-2368-RFX ARFX2044-ND 031-2368-RFX 26Y4540 031-2368-RFX
Product Name TNC RF Connector Coaxial Connector (RF) Assemblies TNC Connector Tnc Cr Cr M Rg5962 50Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1565693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Coax Connectors - 1056555-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details