TNC PLUG MIL-CRIMP 23329 FOR RG58 & 141/U CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
TNC Straight Crimp Plug for RG-58 RG-141 50 Ohm
RF COAXIAL, TNC, STRAIGHT PLUG, 50OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG RG58/LMR195
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-2367 | ARF1907-ND | 031-2367 | 031-2367 | 40F6332 | 031-2367 |
| Product Name | TNC PLUG MIL-CRIMP 23329 FOR RG58 & 141/U CABLE | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | Rf Coaxial, Tnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | TNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |