Amphenol Corporation TNC RF Connector 031-2367-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-2367-RFX - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-2367-RFX
TNC RF Connector 031-2367-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connectors - 2530057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530057
Coaxial Connectors 2530057
Amphenol RF 031-2367-RFX RF Connector

Amphenol RF 031-2367-RFX RF Connector

Supplier's Site
Swedesboro, NJ, United States
TNC Connector
031-2367-RFX
TNC Connector 031-2367-RFX
TNC PLUG RG58 141 CRIMP

TNC PLUG RG58 141 CRIMP

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-2367-RFX
RF & Microwave 031-2367-RFX
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-2367-RFX
Connectors 031-2367-RFX
RF Connector

RF Connector

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-2367-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-2367-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-2367-RFX
TNC STRAIGHT CRIMP PLUG FOR RG TNC PLUG RG-58,

TNC STRAIGHT CRIMP PLUG FOR RG TNC PLUG RG-58,

Buy Now
Coaxial Connector (RF) Assemblies - ARF1670-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1670-ND
Coaxial Connector (RF) Assemblies ARF1670-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-2367-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2367-RFX
RF Coaxial Cable Mount Connector 031-2367-RFX
TNC Straight Crimp Plug for RG-58 RG-141 50 Ohm

TNC Straight Crimp Plug for RG-58 RG-141 50 Ohm

Supplier's Site
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 93F1427 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
93F1427
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 93F1427
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-2367-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2367-RFX
RF Connectors / Coaxial Connectors 031-2367-RFX
RF Connectors / Coaxial Connectors SRT PLUG RG58/LMR195

RF Connectors / Coaxial Connectors SRT PLUG RG58/LMR195

Buy Now Datasheet

Technical Specifications

  Amphenol RF RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-2367-RFX 2530057 031-2367-RFX 031-2367-RFX ARF1670-ND 031-2367-RFX 93F1427 031-2367-RFX
Product Name TNC RF Connector Coaxial Connectors TNC Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC TNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data