TNC Front Mount Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
TNC Straight Jack Solder Cup Bulkhead 50 Ohm
TNC Jack Panel Mount Solder Cup 50 Ohm
CONN TNC RCPT STR 50 OHM SOLDER
RF/COAXIAL TNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BULKHEAD RECEPTACLE
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-2301-RFX | 031-2301-RFX | 031-2301-RFX | ARF1666-ND | 19C3268 | 031-2301-RFX |
| Product Name | TNC Front Mount Bulkhead Jack | RF Coaxial Bulkhead Connector | TNC Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Tnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | TNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight |