Amphenol RF TNC RF Connector 031-2300

Description
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-2300 - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-2300
TNC RF Connector 031-2300
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-Hole Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Panel Mount Connector - 031-2300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
031-2300
RF Coaxial Panel Mount Connector 031-2300
TNC Straight Jack Solder Cup Panel Mount 50 Ohm

TNC Straight Jack Solder Cup Panel Mount 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
TNC Connector
031-2300
TNC Connector 031-2300
RF Connector TNC Straight Receptacle Jac

RF Connector TNC Straight Receptacle Jac

Buy Now
RF Connectors / Coaxial Connectors - 031-2300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2300
RF Connectors / Coaxial Connectors 031-2300
RF Connectors / Coaxial Connectors PANEL MNT RECEPT

RF Connectors / Coaxial Connectors PANEL MNT RECEPT

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-2300 031-2300 031-2300 031-2300
Product Name TNC RF Connector RF Coaxial Panel Mount Connector TNC Connector RF Connectors / Coaxial Connectors
Connector Type TNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Mounting Bulkhead, Panel Mount Flange Mount, 4-Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - 754137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
View Details
Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details