Amphenol Corporation RF Coaxial Cable Mount Connector 031-224

Description
BNC Straight Twinax Clamp Plug for RG-108A 50 Ohm
Request a Quote Datasheet
Description
BNC Straight Twinax Clamp Plug for RG-108A 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-224 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-224
RF Coaxial Cable Mount Connector 031-224
BNC Straight Twinax Clamp Plug for RG-108A 50 Ohm

BNC Straight Twinax Clamp Plug for RG-108A 50 Ohm

Supplier's Site
Twinax - 031-224 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax
031-224
Twinax 031-224
Twinax Straight Plug 50 Ohm

Twinax Straight Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-224
Connectors 031-224
RF Connector

RF Connector

Buy Now
Coaxial Connectors - 2530056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530056
Coaxial Connectors 2530056
RF Connector Twinax Straight Clamp Plug

RF Connector Twinax Straight Clamp Plug

Supplier's Site
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 39F1468 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
39F1468
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 39F1468
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG108A; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG108A; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-224
RF Connectors / Coaxial Connectors 031-224
RF Connectors / Coaxial Connectors BNC MLE/FML PLUG

RF Connectors / Coaxial Connectors BNC MLE/FML PLUG

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-224 031-224 2530056 39F1468 031-224
Product Name RF Coaxial Cable Mount Connector Twinax Coaxial Connectors Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data