Amphenol Corporation Twin BNC Bulkhead Jack 031-223

Description
Twin BNC Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Twin BNC Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin BNC Bulkhead Jack - 031-223 - Amphenol RF
Danbury, CT, USA
Twin BNC Bulkhead Jack
031-223
Twin BNC Bulkhead Jack 031-223
Twin BNC Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Twin BNC Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Bulkhead Connector - 031-223 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-223
RF Coaxial Bulkhead Connector 031-223
BNC Straight Twin Jack Twin Solder Cup 50 Ohm Bulkhead

BNC Straight Twin Jack Twin Solder Cup 50 Ohm Bulkhead

Supplier's Site
Coaxial Connectors - 2478705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2478705
Coaxial Connectors 2478705
Amphenol RF 031-223 RF Connector

Amphenol RF 031-223 RF Connector

Supplier's Site
BNC Connector - 031-223 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-223
BNC Connector 031-223
BNC Jack Solder Cup 50 Ohm Bulkhead

BNC Jack Solder Cup 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-223
Connectors 031-223
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-223 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-223
RF Connectors / Coaxial Connectors 031-223
RF Connectors / Coaxial Connectors POLAR BNC BH RECPT

RF Connectors / Coaxial Connectors POLAR BNC BH RECPT

Buy Now
Rf Coaxial, Bnc, Straight Jack, 50Ohm; Connector Type Amphenol Rf - 39F1470 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Straight Jack, 50Ohm; Connector Type Amphenol Rf
39F1470
Rf Coaxial, Bnc, Straight Jack, 50Ohm; Connector Type Amphenol Rf 39F1470
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHzRoHS Compliant: Yes

RF COAXIAL, BNC, STRAIGHT JACK, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-223 031-223 2478705 031-223 031-223 39F1470
Product Name Twin BNC Bulkhead Jack RF Coaxial Bulkhead Connector Coaxial Connectors BNC Connector RF Connectors / Coaxial Connectors Rf Coaxial, Bnc, Straight Jack, 50Ohm; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Female / Jack Male / Plug Female / Jack
Geometry Straight Straight Straight Straight Straight; Straight Bulkhead Jack
Mounting Bulkhead - Front Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
View Details
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coax Connectors - 1051789-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers