Amphenol Corporation Twin BNC RG108A Plug 031-2226

Description
Twin BNC RG108A Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Twin BNC RG108A Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin BNC RG108A Plug - 031-2226 - Amphenol RF
Danbury, CT, USA
Twin BNC RG108A Plug
031-2226
Twin BNC RG108A Plug 031-2226
Twin BNC RG108A Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Twin BNC RG108A Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 031-2226 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-2226
Connectors RF - Miniature (BNC,TNC,SC) 031-2226
TWIN BNC RG108A PLUG

TWIN BNC RG108A PLUG

Buy Now
RF Coaxial Cable Mount Connector - 031-2226 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2226
RF Coaxial Cable Mount Connector 031-2226
BNC Straight Twin Clamp Plug Solder Contact RG-108 50 Ohm

BNC Straight Twin Clamp Plug Solder Contact RG-108 50 Ohm

Supplier's Site
Twinax - 031-2226 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax
031-2226
Twinax 031-2226
Twinax Straight Plug 50 Ohm

Twinax Straight Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-2226
RF & Microwave 031-2226
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-2226
Connectors 031-2226
RF Connector

RF Connector

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 46F1168 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
46F1168
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 46F1168
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG108A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG108A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-2226 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2226
RF Connectors / Coaxial Connectors 031-2226
RF Connectors / Coaxial Connectors POLAR BNC PLUG

RF Connectors / Coaxial Connectors POLAR BNC PLUG

Buy Now Datasheet

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-2226 031-2226 031-2226 031-2226 46F1168 031-2226
Product Name Twin BNC RG108A Plug Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Twinax Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data