Twin BNC Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Jack Solder Cup 50 Ohm Bulkhead
BNC Straight Twin Jack Twin Solder Cup 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors POLAR BNC BH RECPT
RF/COAXIAL, BNC RECEPTACLE, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-2225 | 031-2225 | 031-2225 | 031-2225 | 51F3819 |
| Product Name | Twin BNC Bulkhead Jack | BNC Connector | RF Coaxial Bulkhead Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Receptacle, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | |
| Mounting | Bulkhead | Bulkhead - Front Mount | |||
| Voltage Rating | 500 volts |