Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Amphenol RF 031-2221 Coaxial Connector
BNC Jack Solder Cup 50 Ohm Bulkhead
UG-1094A/U BNC Straight Jack Solder Cup 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors FRT MNT RECEPT UG-1094A/U
RF/COAXIAL BNC BULKHEAD RECEPTACLE STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Amphenol RF | RS Components, Ltd. | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-2221 | 1440942 | 031-2221 | 031-2221 | 031-2221 | 39F3130 |
| Product Name | BNC RF Connector | Coaxial Connectors | BNC Connector | RF Coaxial Bulkhead Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Termination | Solder | Solder |