Amphenol Corporation BNC RF Connector 031-221

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-221 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-221
BNC RF Connector 031-221
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 031-221 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-221
Connectors RF - Miniature (BNC,TNC,SC) 031-221
UG-1094/U

UG-1094/U

Buy Now
RF Coaxial Bulkhead Connector - 031-221 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-221
RF Coaxial Bulkhead Connector 031-221
UG-1094/U BNC Straight Jack Solder Cup 50 Ohm Bulkhead

UG-1094/U BNC Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site
BNC Connector - 031-221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-221
BNC Connector 031-221
BNC Jack Solder Cup 50 Ohm Bulkhead

BNC Jack Solder Cup 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-221
Connectors 031-221
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-221
BNC Connector 031-221
BNC BNC BHD STR RECEPTACLE

BNC BNC BHD STR RECEPTACLE

Buy Now
Coaxial Connectors - 2530055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530055
Coaxial Connectors 2530055
Amphenol RF 031-221 BNC Connector

Amphenol RF 031-221 BNC Connector

Supplier's Site
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 39F075 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
39F075
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 39F075
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-221
RF Connectors / Coaxial Connectors 031-221
RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER UG-1094/U

RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER UG-1094/U

Buy Now

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. Richardson RFPD Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-221 031-221 031-221 031-221 2530055 39F075 031-221
Product Name BNC RF Connector Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Bulkhead Connector BNC Connector Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Solder
Unlock Full Specs
to access all available technical data