Amphenol Corporation BNC RF Connector 031-221-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-221-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-221-RFX
BNC RF Connector 031-221-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
BNC Connector - 031-221-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-221-RFX
BNC Connector 031-221-RFX
BNC Jack Solder Cup 50 Ohm Bulkhead

BNC Jack Solder Cup 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-221-RFX
BNC Connector 031-221-RFX
BNC BNC BULKHEAD RCPT

BNC BNC BULKHEAD RCPT

Buy Now
Swedesboro, NJ, United States
Connectors
031-221-RFX
Connectors 031-221-RFX
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-221-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-221-RFX
RF Coaxial Cable Mount Connector 031-221-RFX
BNC Straight Jack Solder Cup 50 Ohm Bulkhead

BNC Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 031-221-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-221-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-221-RFX
BNC STRAIGHT JACK, SOLDER CUP, 0

BNC STRAIGHT JACK, SOLDER CUP, 0

Buy Now
Coaxial Connectors - 2478704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2478704
Coaxial Connectors 2478704
RF Connector BNC Straight Receptacle Jac

RF Connector BNC Straight Receptacle Jac

Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 50Ohm, Solder; Connector Type Amphenol Rf - 92B6175 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50Ohm, Solder; Connector Type Amphenol Rf
92B6175
Rf/coaxial, Bnc Jack, Straight, 50Ohm, Solder; Connector Type Amphenol Rf 92B6175
RF/COAXIAL, BNC JACK, STRAIGHT, 50OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-221-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-221-RFX
RF Connectors / Coaxial Connectors 031-221-RFX
RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP DIE CAST

RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP DIE CAST

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-221-RFX 031-221-RFX 031-221-RFX 031-221-RFX 2478704 92B6175 031-221-RFX
Product Name BNC RF Connector BNC Connector RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Solder
Unlock Full Specs
to access all available technical data