BNC BULKHEAD RECEPTACLE 75 OHM
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Jack Solder Cup 75 Ohm Bulkhead
BNC Straight Jack Solder Cup 75 Ohm Bulkhead
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BULKHEAD JACK 75 ohm SOLDER CUP
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-221-75RFX | ARF1664-ND | 031-221-75RFX | 031-221-75RFX | 93F1412 | 031-221-75RFX |
| Product Name | BNC RF Connector | Coaxial Connector (RF) Assemblies | BNC Connector | RF Coaxial Bulkhead Connector | Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Mounting | Panel Mount | Bulkhead - Front Mount |