Amphenol RF Coaxial Connector (RF) Adapters 031-220N-75DD

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-031-220N-75DD-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-031-220N-75DD-ND
Coaxial Connector (RF) Adapters 115-031-220N-75DD-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 031-220N-75DD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
031-220N-75DD
RF Adapters - In Series 031-220N-75DD
RF Adapters - In Series Adptr, BNC Jack-BNC Jack, Bulkhd, 75 ohm

RF Adapters - In Series Adptr, BNC Jack-BNC Jack, Bulkhd, 75 ohm

Buy Now Datasheet
Bnc Jack To Bnc Jack Adapter 75 Ohm Straight Bulkhead / Individual Bag Amphenol Rf - 73AH7613 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack To Bnc Jack Adapter 75 Ohm Straight Bulkhead / Individual Bag Amphenol Rf
73AH7613
Bnc Jack To Bnc Jack Adapter 75 Ohm Straight Bulkhead / Individual Bag Amphenol Rf 73AH7613
BNC Jack to BNC Jack Adapter 75 Ohm Straight Bulkhead / Individual Bag

BNC Jack to BNC Jack Adapter 75 Ohm Straight Bulkhead / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 115-031-220N-75DD-ND 031-220N-75DD 73AH7613
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series Bnc Jack To Bnc Jack Adapter 75 Ohm Straight Bulkhead / Individual Bag Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 7123135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 0.000 GHz
View Details