BNC Straight Jack Cable 50 Ohm Panel Mou
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
UG-291C/U BNC Straight Clamp PanelJack RG-58 4-Hole Flange 50 Ohm
RF Connectors / Coaxial Connectors JACK
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-2201 | ARF2853-ND | 031-2201 | 031-2201 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Mounting | Panel Mount | Flange Mount, 4-Hole | ||
| Gender | Female / Jack | Female / Jack |