Amphenol Corporation BNC Connector 031-219

Description
BNC Jack to BNC Jack
Request a Quote Datasheet
Description
BNC Jack to BNC Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 031-219 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-219
BNC Connector 031-219
BNC Jack to BNC Jack

BNC Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
031-219
Connectors 031-219
RF Connector

RF Connector

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 031-219 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
031-219
Connectors RF - Adaptors (Interseries, Gender, etc.) 031-219
ADAPTR, BNC-J TO BNC-J 50 OHM UG-914/U

ADAPTR, BNC-J TO BNC-J 50 OHM UG-914/U

Buy Now
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 39F1032 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
39F1032
Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 39F1032
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 031-219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
031-219
RF Adapters - In Series 031-219
RF Adapters - In Series BNC JACK TO JACK ST ADAPTER UG-914/U

RF Adapters - In Series BNC JACK TO JACK ST ADAPTER UG-914/U

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-219 031-219 39F1032 031-219
Product Name BNC Connector Connectors RF - Adaptors (Interseries, Gender, etc.) Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers