RF Adapters - In Series ADAPT STRT PLG/PLG
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-218-RFX | 031-218-RFX | 93F1406 |
| Product Name | adapters | RF Adapters - In Series | Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |