BNC PLG PLG 75OHM ADAPT
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series ADAPTOR PLUG/PLUG
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | Amphenol RF 031-218-75RFX | ARFX1859-ND | 031-218-75RFX | 93F1407 | 031-218-75RFX |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | |
| Connector Type | BNC | BNC |