ADAPTER, N TYPE PLUG TO BNC JA UG-201A/U
RF/COAXIAL ADAPTER, BNC JACK-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC JACK TO N PLUG UG-201A/U
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-216 | 031-216 | 39F1029 | 031-216 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | N-Type Connector | Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Gender | Male / Plug | Male / Plug | Male / Plug; Female / Jack |