RF/COAXIAL ADAPTER, BNC JACK-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC JACK TO N PLUG UG-201A
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-216-RFX | 59K0375 | 031-216-RFX |
| Product Name | adapters | Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | BNC |