Amphenol Corporation BNC Cable 031-212

Description
BNC Straight Plug Cable 50 Ohm
Request a Quote
Description
BNC Straight Plug Cable 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Cable - 031-212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Cable
031-212
BNC Cable 031-212
BNC Straight Plug Cable 50 Ohm

BNC Straight Plug Cable 50 Ohm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 031-212
Product Name BNC Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details