Amphenol Corporation BNC RF Connector 031-212-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-212-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-212-RFX
BNC RF Connector 031-212-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-212-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-212-RFX
RF Coaxial Cable Mount Connector 031-212-RFX
BNC Straight Crimp Plug for RG-59 RG-62 50 Ohm

BNC Straight Crimp Plug for RG-59 RG-62 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 031-212-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-212-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-212-RFX
PLUG RG-59

PLUG RG-59

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-212-RFX
RF & Microwave 031-212-RFX
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 031-212-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-212-RFX
RF Connectors / Coaxial Connectors 031-212-RFX
RF Connectors / Coaxial Connectors STRT CLMP PLG 59 62

RF Connectors / Coaxial Connectors STRT CLMP PLG 59 62

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 93F1403 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
93F1403
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 93F1403
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210, RG302; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210, RG302; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-212-RFX 031-212-RFX 031-212-RFX 031-212-RFX 031-212-RFX 93F1403
Product Name BNC RF Connector RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data