Amphenol Corporation BNC RF Connector 031-212-1005

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-212-1005 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-212-1005
BNC RF Connector 031-212-1005
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
031-212-1005
RF & Microwave 031-212-1005
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-212-1005
Connectors 031-212-1005
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF1662-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1662-ND
Coaxial Connector (RF) Assemblies ARF1662-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 031-212-1005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-212-1005
Connectors RF - Miniature (BNC,TNC,SC) 031-212-1005
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
RF Coaxial Cable Mount Connector - 031-212-1005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-212-1005
RF Coaxial Cable Mount Connector 031-212-1005
BNC Straight Clamp Plug for RG-59 50 Ohm

BNC Straight Clamp Plug for RG-59 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-212-1005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-212-1005
RF Connectors / Coaxial Connectors 031-212-1005
RF Connectors / Coaxial Connectors STRAIGHT CLAMP PLUG RG59 50ohm

RF Connectors / Coaxial Connectors STRAIGHT CLAMP PLUG RG59 50ohm

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 38F1202 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
38F1202
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 38F1202
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-212-1005 031-212-1005 ARF1662-ND 031-212-1005 031-212-1005 031-212-1005 38F1202
Product Name BNC RF Connector RF & Microwave Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data