Amphenol Corporation BNC Connector 031-209

Description
BNC Plug to BNC Jack
Request a Quote Datasheet
Description
BNC Plug to BNC Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 031-209 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-209
BNC Connector 031-209
BNC Plug to BNC Jack

BNC Plug to BNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
031-209
Connectors 031-209
RF Connector

RF Connector

Buy Now
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf - 39F1071 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
39F1071
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf 39F1071
RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 031-209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
031-209
RF Adapters - In Series 031-209
RF Adapters - In Series BNC R/A ADPTR JACK TO PLUG UG-306A/U

RF Adapters - In Series BNC R/A ADPTR JACK TO PLUG UG-306A/U

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-209 39F1071 031-209
Product Name BNC Connector Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052511-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details