Amphenol RF BNC Connector 031-208-1051

Description
BNC Tee Adapter
Request a Quote Datasheet
Description
BNC Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 031-208-1051 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-208-1051
BNC Connector 031-208-1051
BNC Tee Adapter

BNC Tee Adapter

Buy Now
Swedesboro, NJ, United States
Connectors
031-208-1051
Connectors 031-208-1051
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ARF2852-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2852-ND
Coaxial Connector (RF) Adapters ARF2852-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
RF Adapters - Tee - 031-208-1051 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
031-208-1051
RF Adapters - Tee 031-208-1051
RF Adapters - Tee TEE ADAPTER JACK- PLUG-JACK

RF Adapters - Tee TEE ADAPTER JACK- PLUG-JACK

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-208-1051 ARF2852-ND 031-208-1051
Product Name BNC Connector Coaxial Connector (RF) Adapters RF Adapters - Tee
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051156-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details