Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UG-909/U BNC Straight Clamp Jack for RG-55/U RG-58/U Bulkhead 50 Ohm
BNC Straight Jack Cable 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors BNC BLKHD CLAMP JACK RG55 142 UG-909/U
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG400; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-206 | 031-206 | 031-206 | 031-206 | 73K1427 |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Clamp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Mounting | Bulkhead | Bulkhead - Rear Mount |