Amphenol Corporation UG-913/U BNC 50ohm Crimp Angle Plug 031-204

Description
UG-913/U BNC 50ohm Crimp Angle Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
UG-913/U BNC 50ohm Crimp Angle Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UG-913/U BNC 50ohm Crimp Angle Plug - 031-204 - Amphenol RF
Danbury, CT, USA
UG-913/U BNC 50ohm Crimp Angle Plug
031-204
UG-913/U BNC 50ohm Crimp Angle Plug 031-204
UG-913/U BNC 50ohm Crimp Angle Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

UG-913/U BNC 50ohm Crimp Angle Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-204 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-204
RF Coaxial Cable Mount Connector 031-204
UG-913/U BNC Right Angle Clamp Plug for RG-55 RG-58 RG-141 RG-142 RG-223 RG-400 50 Ohm

UG-913/U BNC Right Angle Clamp Plug for RG-55 RG-58 RG-141 RG-142 RG-223 RG-400 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-204
Connectors 031-204
RF Connector

RF Connector

Buy Now
 - Amphenol RF 031-204 - PEI-Genesis
Philadelphia, PA, United States
BNC Right Angle Clamp Plug

BNC Right Angle Clamp Plug

Buy Now
Coaxial Connector (RF) Assemblies - ARF1811-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1811-ND
Coaxial Connector (RF) Assemblies ARF1811-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Bnc Right Angle Clamp Plug Rohs Compliant Amphenol Rf - 26Y4537 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Right Angle Clamp Plug Rohs Compliant Amphenol Rf
26Y4537
Bnc Right Angle Clamp Plug Rohs Compliant Amphenol Rf 26Y4537
BNC Right Angle Clamp Plug RoHS Compliant: Yes

BNC Right Angle Clamp Plug RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-204
RF Connectors / Coaxial Connectors 031-204
RF Connectors / Coaxial Connectors BNC RIGHT ANGLE PLUG UG-913/U

RF Connectors / Coaxial Connectors BNC RIGHT ANGLE PLUG UG-913/U

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-204 031-204 031-204 Amphenol RF 031-204 ARF1811-ND 26Y4537 031-204
Product Name UG-913/U BNC 50ohm Crimp Angle Plug RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies Bnc Right Angle Clamp Plug Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle Right Angle
Frequency 0.000 to 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data