Amphenol Corporation BNC RF Connector 031-203

Description
4-hole Square Flange No. 3-56 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
4-hole Square Flange No. 3-56 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-203 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-203
BNC RF Connector 031-203
4-hole Square Flange No. 3-56 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-hole Square Flange No. 3-56
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-203
BNC Connector 031-203
BNC Jack Solder Cup 50 Ohm Panel Mount

BNC Jack Solder Cup 50 Ohm Panel Mount

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-203
BNC Connector 031-203
BNC RCPT BNC PANEL JACK

BNC RCPT BNC PANEL JACK

Buy Now
Swedesboro, NJ, United States
Connectors
031-203
Connectors 031-203
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-203
RF & Microwave 031-203
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 031-203 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
031-203
RF Coaxial Panel Mount Connector 031-203
UG-290AU BNC Straight Panel Jack Solder Cup 50 Ohm

UG-290AU BNC Straight Panel Jack Solder Cup 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 031-203 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-203
Connectors RF - Miniature (BNC,TNC,SC) 031-203
RECEPTACLE

RECEPTACLE

Buy Now
RF Connectors / Coaxial Connectors - 031-203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-203
RF Connectors / Coaxial Connectors 031-203
RF Connectors / Coaxial Connectors 4H FLNG JCK S/CUP UG-290A/U

RF Connectors / Coaxial Connectors 4H FLNG JCK S/CUP UG-290A/U

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 39F1019 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
39F1019
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 39F1019
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-203 031-203 031-203 031-203 031-203 39F1019
Product Name BNC RF Connector BNC Connector RF Coaxial Panel Mount Connector Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Flanged Jack
Mounting Panel Mount Flange Mount, 4-Hole
Unlock Full Specs
to access all available technical data