Amphenol Corporation BNC RF Connector 031-203-RFX

Description
4-hole Square Flange .125" Dia. Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
4-hole Square Flange .125" Dia. Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Jack, part number 93F1401, is a straight, flanged jack designed for 50-ohm coaxial applications. It features a solder termination method, making it suitable for secure connections in various RF applications. The connector is compatible with coaxial cable types such as RG58, RG59, RG179, and RG316, and supports frequencies up to 4 GHz. The design includes a 4-hole square flange for mounting, ensuring stability and ease of installation. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Jack, part number 93F1401, is a straight, flanged jack designed for 50-ohm coaxial applications. It features a solder termination method, making it suitable for secure connections in various RF applications. The connector is compatible with coaxial cable types such as RG58, RG59, RG179, and RG316, and supports frequencies up to 4 GHz. The design includes a 4-hole square flange for mounting, ensuring stability and ease of installation. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-203-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-203-RFX
BNC RF Connector 031-203-RFX
4-hole Square Flange .125" Dia. Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-hole Square Flange .125" Dia.
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
031-203-RFX
RF & Microwave 031-203-RFX
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-203-RFX
Connectors 031-203-RFX
RF Connector

RF Connector

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-203-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-203-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-203-RFX
BNC 50OHM STRAIGHT PANEL

BNC 50OHM STRAIGHT PANEL

Buy Now
RF Coaxial Panel Mount Connector - 031-203-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
031-203-RFX
RF Coaxial Panel Mount Connector 031-203-RFX
BNC Straight Panel Jack Solder Cup 50 Ohm

BNC Straight Panel Jack Solder Cup 50 Ohm

Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 93F1401 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
93F1401
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 93F1401
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-203-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-203-RFX
RF Connectors / Coaxial Connectors 031-203-RFX
RF Connectors / Coaxial Connectors PANEL RECPT

RF Connectors / Coaxial Connectors PANEL RECPT

Buy Now

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-203-RFX 031-203-RFX 031-203-RFX 031-203-RFX 93F1401 031-203-RFX
Product Name BNC RF Connector RF & Microwave Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Panel Mount Connector Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Flanged Jack Straight
Mounting Panel Mount Flange Mount, 4-Hole
Unlock Full Specs
to access all available technical data