Amphenol Corporation BNC RF Connector 031-2

Description
BNC 50ohm Clamp(M) RG-58/U, 141/U, 142/U, 400/U CABLES Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm Clamp(M) RG-58/U, 141/U, 142/U, 400/U CABLES Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-2 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-2
BNC RF Connector 031-2
BNC 50ohm Clamp(M) RG-58/U, 141/U, 142/U, 400/U CABLES Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm Clamp(M) RG-58/U, 141/U, 142/U, 400/U CABLES
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 031-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-2
Connectors RF - Miniature (BNC,TNC,SC) 031-2
UG-88/U

UG-88/U

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-2
RF & Microwave 031-2
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-2
Connectors 031-2
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 0312 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
0312
RF Coaxial Cable Mount Connector 0312
BNC 50 ohm Cable Plugs

BNC 50 ohm Cable Plugs

Supplier's Site
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 39F063 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
39F063
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 39F063
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2
RF Connectors / Coaxial Connectors 031-2
RF Connectors / Coaxial Connectors STRT CLMP PLG 58 141 LMR195 BELDEN 7806A

RF Connectors / Coaxial Connectors STRT CLMP PLG 58 141 LMR195 BELDEN 7806A

Buy Now Datasheet

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-2 031-2 031-2 0312 39F063 031-2
Product Name BNC RF Connector Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave RF Coaxial Cable Mount Connector Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data