Amphenol Corporation BNC RF Connector 031-2-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-2-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-2-RFX
BNC RF Connector 031-2-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
031-2-RFX
Connectors 031-2-RFX
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-2-RFX
RF & Microwave 031-2-RFX
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 031-2-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-2-RFX
RF Coaxial Cable Mount Connector 031-2-RFX
BNC Straight Crimp Jack for RG-58 RG-141 RG-142A 50 Ohm

BNC Straight Crimp Jack for RG-58 RG-141 RG-142A 50 Ohm

Supplier's Site
Coaxial Connectors - 2205452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205452
Coaxial Connectors 2205452
Amphenol RF 031-2-RFX Coaxial Connector

Amphenol RF 031-2-RFX Coaxial Connector

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 031-2-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-2-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-2-RFX
BNC STRAIGHT CRIMP JACK FOR RG 58

BNC STRAIGHT CRIMP JACK FOR RG 58

Buy Now
RF Connectors / Coaxial Connectors - 031-2-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-2-RFX
RF Connectors / Coaxial Connectors 031-2-RFX
RF Connectors / Coaxial Connectors CLAMP TYPE PLUG

RF Connectors / Coaxial Connectors CLAMP TYPE PLUG

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 93F1398 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
93F1398
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 93F1398
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-2-RFX 031-2-RFX 031-2-RFX 2205452 031-2-RFX 031-2-RFX 93F1398
Product Name BNC RF Connector Connectors RF Coaxial Cable Mount Connector Coaxial Connectors Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Female / Jack Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data